EN
  • EN
  • DE

UT3006L-TN3-R

Part No UT3006L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 55A, 30V N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278428-UT3006L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT3006L-TN3-R CAD Model

Description

The UT3006L-TN3-R is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This power MOSFET is designed for high-efficiency power switching applications, providing fast switching speeds and low on-resistance. Its N-channel configuration makes it suitable for low-side switching in various power management circuits.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Power Management Systems: Applied in battery management systems for charging and discharging control.
  • Motor Control Circuits: Controls the speed and direction of DC motors in various applications.
  • LED Lighting Systems: Provides efficient switching for LED drivers in lighting applications.
  • Load Switching: Switches power to various loads, such as actuators and other electronic components.

Features

  • N-Channel MOSFET: Provides efficient low-side switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Drain Current (ID): Supports high current loads for demanding applications.
  • RoHS Compliant: Ensures environmental compliance by restricting hazardous substances.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation and enhances energy efficiency.
  • Reliable Performance: Robust design ensures stable operation in various environmental conditions.
  • Compact Size: Surface mount package allows for high-density board assembly.
  • Simplified Circuit Design: N-channel configuration simplifies low-side switching applications.
  • Enhanced Thermal Performance: Efficient heat dissipation reduces the risk of overheating.

Additional Details

The UT3006L-TN3-R features a low gate threshold voltage, enabling it to be driven directly from logic-level signals. This facilitates easy integration with microcontrollers and other digital control circuits. The MOSFET is typically available in a surface-mount package, such as a SOT-23 or similar, which provides excellent thermal characteristics and allows for automated assembly. The device's ability to handle high drain currents makes it suitable for demanding applications, such as power supplies and motor drives.

Its fast switching speeds are beneficial in applications where high-frequency operation is required, such as DC-DC converters. The UT3006L-TN3-R is designed to provide reliable and efficient power switching, making it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess