EN
  • EN
  • DE

UR133AL-3.3V

Part No UR133AL-3.3V
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396162-UR133AL-3.3V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-3.3V CAD Model

Description

The UR133AL-3.3V is a fixed output voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). As part of the UR133AL series, it's specifically designed to provide a stable 3.3V output. The suffix "V" often indicates a specific tolerance, voltage rating, or packaging variation. The datasheet needs to be examined to determine exactly what the 'V' indicates for this specific part, but it still fundamentally functions as a 3.3V regulator.

Applications:

  • Microcontroller Power: Offering a consistent 3.3V source for microcontrollers.
  • Sensor Power: Stabilizing voltage for sensors, promoting accurate measurements.
  • Logic Circuits: Powering logic components that run on 3.3V.
  • Portable Devices: Supplying power in battery-operated tools and gadgets.
  • Post-Regulation: Enhancing voltage stability in power supply systems.

Features:

  • 3.3V Fixed Output: Supplies a stable 3.3V voltage.
  • Low Dropout Voltage: Operates effectively with minimal input/output voltage difference.
  • Overcurrent Protection: Safeguards from excessive current.
  • Thermal Shutdown: Shuts down to prevent overheating.
  • Short Circuit Protection: Protects in case of short circuits.
  • High Ripple Rejection: Minimizes noise in the output.
  • Potentially specific voltage tolerance: The 'V' may stand for a tighter or different voltage tolerance. (Datasheet verification needed).
  • Possibility of a unique package: A unique package that might fit certain space constraints. (Datasheet verification needed).

Benefits:

  • Reliable Power: Ensures consistent operation of electronic devices.
  • Protective Measures: Prevents damage from current, heat, and short circuits.
  • Improved Performance: Low noise enhances overall system functionality.
  • Simple to Use: Easy implementation.
  • Cost-Effectiveness: Affordable solution for power regulation.
  • Potentially superior voltage stability: The 'V' variant could offer enhanced output voltage accuracy. (Datasheet verification needed).

Additional Details:

Like its counterparts, the UR133AL-3.3V likely comes in packages such as TO-220, SOT-223, and TO-252. External components (capacitors) are needed to ensure its stability. Review the datasheet for specifics such as maximum input voltage, output current limitations, and precise meaning of the "V" suffix for this part. Input and output capacitors should be selected based on the datasheet recommendations. The low dropout characteristic is particularly beneficial in battery powered applications. Be sure to adhere to the recommended operating conditions.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess