EN
  • EN
  • DE

PEX8619-BA5013IG

Part No PEX8619-BA5013IG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273107-PEX8619-BA5013IG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8619-BA5013IG CAD Model

Description

The Broadcom PEX8619-BA5013IG is a PCIe Gen2 switch designed to provide flexible and scalable PCIe connectivity solutions. It is engineered for high-bandwidth applications requiring efficient data transfer and expansion capabilities.

Applications:

  • Servers: Employed to expand PCIe capabilities, enabling the integration of additional network cards, storage controllers, and accelerators.
  • Workstations: Supports multiple high-performance graphics cards, storage solutions, and other peripherals, enhancing workstation capabilities.
  • Storage Systems: Facilitates high-speed connections between storage devices, improving data throughput and capacity.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide expanded PCIe connectivity for various network interfaces.
  • Embedded Systems: Enhances connectivity options in embedded systems requiring high-speed data transfer.

Features:

  • 19 Lanes: Offers 19 lanes of PCIe Gen2 connectivity, providing significant bandwidth for data transfer.
  • Low Latency: Designed for minimal latency to ensure efficient data transmission and responsiveness.
  • Flexible Port Configuration: Supports flexible configuration of upstream and downstream ports, allowing for adaptation to various system architectures.
  • Advanced Error Handling: Incorporates advanced error detection and correction mechanisms to ensure data integrity.
  • Power Management: Implements power management features to minimize power consumption and improve energy efficiency.

Benefits:

  • Enhanced Connectivity: Expands the number of available PCIe slots, enabling the integration of additional peripherals.
  • Improved Performance: Facilitates high-speed data transfer, enhancing overall system performance.
  • Increased Flexibility: Offers flexible port configuration, enabling adaptation to diverse system architectures.
  • Robust Reliability: Incorporates advanced error handling mechanisms to ensure data integrity and system stability.
  • Reduced Power Consumption: Supports power management features to minimize power consumption.

Additional Details:

The PEX8619-BA5013IG supports PCIe Gen2, providing a data transfer rate of up to 5 GT/s per lane. It is designed to meet the demands of high-performance computing and data center environments. The device typically comes in a BGA package. Further details regarding operating temperature and power requirements can be found in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess