EN
  • EN
  • DE

UK3019G-AE2-R

Part No UK3019G-AE2-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 2.5V DRIVE SILICON N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1277058-UK3019G-AE2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UK3019G-AE2-R CAD Model

Description

The UK3019G-AE2-R is a P-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for a variety of power management applications, offering low on-resistance and fast switching speeds. It is particularly suited for use in portable devices, DC-DC converters, and load switching circuits where efficiency and compact size are important considerations.

Applications:

  • DC-DC Converters: Used to step-up or step-down voltage levels efficiently.
  • Load Switching: Used as a switch to control power to various loads.
  • Power Management in Portable Devices: Ideal for battery-powered devices requiring efficient power management.
  • Battery Protection Circuits: Used to protect batteries from overcharge and over-discharge.
  • Motor Control: Employed in low-power motor control applications.

Features:

  • P-Channel MOSFET: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Halogen-Free: Environmentally friendly construction.
  • Advanced Trench Technology: Provides excellent RDS(on) and gate charge characteristics.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to improved efficiency.
  • Simplified Design: P-channel configuration simplifies gate drive requirements.
  • Compact Size: Small surface mount package allows for dense circuit layouts.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.
  • Environmentally Friendly: Halogen-free construction complies with environmental regulations.

Additional Details:

The UK3019G-AE2-R is typically available in a small surface-mount package, such as a SOT-23. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). Consult the manufacturer's datasheet for the most accurate and detailed specifications before using this MOSFET in a design. Proper thermal management techniques are recommended to ensure reliable operation, especially at higher current levels. This MOSFET is suitable for a wide range of low-to-medium power applications where efficiency and compact size are critical.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Cypress Semiconductor Corp
Lowest to $386.1000
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Toko America Inc.
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess