EN
  • EN
  • DE

UC3843AL-D08-T

Part No UC3843AL-D08-T
Manufacturer UTC
Catalog Electronic Wholesale
Description CURRENT MODE PWM CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1275959-UC3843AL-D08-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3843AL-D08-T CAD Model

Description

The UC3843AL-D08-T is a fixed frequency current mode PWM controller manufactured by UTC (Unisonic Technologies Co., Ltd.). It is specifically designed for off-line and DC-to-DC converter applications, providing the necessary features to implement a wide range of power supply designs. The UC3843 series offers a cost-effective solution for various power conversion needs.

Applications:

  • Off-line power supplies: Used in AC-DC adapters, battery chargers, and standby power supplies for electronic devices.
  • DC-DC converters: Employed in step-up (boost), step-down (buck), and flyback converters for various voltage regulation applications.
  • Uninterruptible power supplies (UPS): Integrated into UPS systems to control the charging and discharging of batteries and maintain a stable output voltage during power outages.
  • Power factor correction (PFC) circuits: Used in PFC circuits to improve the power factor of electronic devices and reduce harmonic distortion.
  • LED lighting drivers: Utilized in LED drivers to provide constant current or constant voltage to LEDs.

Features:

  • Current mode control: Provides inherent line feedforward, improved noise rejection, and simplified loop compensation.
  • Fixed frequency operation: Operates at a fixed frequency, typically in the range of 50 kHz to 1 MHz, simplifying design and minimizing EMI.
  • Low start-up current: Reduces power consumption during start-up.
  • Internal trimmed oscillator: Ensures accurate and stable switching frequency.
  • Undervoltage lockout (UVLO): Prevents operation when the input voltage is too low, protecting the circuit from damage.
  • Overcurrent protection (OCP): Protects the circuit from excessive current flow, preventing damage to the power supply and load.
  • Totem pole output: Provides a high-current drive capability for driving external MOSFETs.

Benefits:

  • Improved efficiency: Current mode control and optimized features contribute to high efficiency in power conversion applications.
  • Simplified design: Fixed frequency operation and integrated features simplify the design process.
  • Enhanced reliability: Undervoltage lockout and overcurrent protection enhance the reliability of the power supply.
  • Reduced EMI: Fixed frequency operation and careful design minimize electromagnetic interference.
  • Cost-effective solution: Provides a cost-effective solution for various power conversion needs.

Additional Details:

The UC3843AL-D08-T typically operates with an input voltage range of 8V to 30V. The output drive capability is typically several hundred milliamperes. The operating temperature range is usually between -40°C and +85°C. The device is available in various package types, including DIP-8 and SOIC-8.

You May Also Be Interested in

Intel
Lowest to $50.4238
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toko America Inc.
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Lowest to $2.5606

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1696 $50.0320
720+ $0.1391 $100.1520
1,115+ $0.1348 $150.3020
1,535+ $0.1304 $200.1640
1,985+ $0.1261 $250.3085
2,655+ $0.1131 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess