The SML-D12Y8WT86Q is a yellow surface mount LED manufactured by Rohm Semiconductor. This LED is designed for various indicator and backlighting applications requiring a compact size and efficient light output. It is characterized by its small footprint and low power consumption, making it suitable for portable devices and space-constrained applications.
Applications:
- Indicator lights for consumer electronics
- Backlighting for LCD screens and keypads
- Status indicators in industrial equipment
- Automotive interior lighting
- Medical devices
Features:
- Compact surface mount package
- High luminous intensity
- Wide viewing angle
- Low power consumption
- Long lifespan
- Yellow color emission
- RoHS compliant
Benefits:
- Reduced board space requirements due to small size
- Clear and bright indication due to high luminous intensity
- Easy integration into various applications due to wide viewing angle
- Energy efficiency for battery-powered devices
- Reliable performance and long-term cost savings due to long lifespan
- Compliance with environmental regulations
Additional Details:
The SML-D12Y8WT86Q LED has a typical forward voltage of around 2.0V and a forward current of 20mA. Its luminous intensity typically ranges from 25 to 50 mcd, depending on the specific operating conditions. The package dimensions are approximately 1.6mm x 0.8mm x 0.6mm. This LED is designed to be reflow soldered onto printed circuit boards. Detailed specifications, including the exact luminous intensity, viewing angle, and electrical characteristics, can be found in the Rohm Semiconductor datasheet for this part number.