The U74LVC1G17G-AL5-R is a single Schmitt-trigger buffer/inverter from Unisonic Technologies Co., Ltd. (UTC). This device is part of the LVC (Low-Voltage CMOS) family, offering high-speed performance with low power consumption and operates from 1.65V to 5.5V. The Schmitt-trigger input provides improved noise immunity and signal conditioning, making it suitable for applications where input signals may be noisy or have slow transition times.
Applications:
- Signal conditioning and noise filtering.
- Pulse shaping.
- Clock signal buffering.
- Line driving.
- Simple logic inversion.
Features:
- Single Schmitt-Trigger Buffer/Inverter: Provides both buffering and inverting functions with Schmitt-trigger input.
- Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
- High-Speed Operation: Low propagation delay for fast signal processing.
- Low Power Consumption: CMOS technology minimizes power dissipation.
- Schmitt-Trigger Input: Provides hysteresis for improved noise immunity and signal conditioning.
- Output Drive Capability: Drives multiple loads without significant performance degradation.
- SOT-25 Package: Small surface-mount package for space-constrained applications.
Benefits:
- Improved Noise Immunity: Schmitt-trigger input filters out noise and provides clean signal transitions.
- Versatile Functionality: Can be used as a buffer or an inverter.
- High Performance: Fast switching speeds improve system performance.
- Low Power Consumption: Minimizes power dissipation, especially in battery-powered applications.
- Compact Design: Small package size allows for flexible placement on the PCB.
The U74LVC1G17G-AL5-R is a versatile and efficient single Schmitt-trigger buffer/inverter suitable for a wide range of digital applications. Its high-speed performance, low power consumption, Schmitt-trigger input, and small package size make it an ideal choice for signal conditioning, pulse shaping, and other basic logic functions. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application guidelines for proper implementation.