EN
  • EN
  • DE

79RC32K438-200BBG

Part No 79RC32K438-200BBG
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU INTERPRISE 200MHZ 416BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32 Microprocessor IC series 1 Core, 32-Bit 200MHz 416-PBGA (27x27)
Manufacturer Renesas Electronics America
Series Interprise™
Package Tray
Part Status Obsolete
Core Processor MIPS32
Speed 200MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 416-BGA
Case / Package 416-PBGA (27x27)
Family Name 79RC32
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number IDT79RC32K438-200BBG, IDT79RC32K438-200BBG-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858267-79RC32K438-200BBG
Ultra Librarian 3D Model Ultra Librarian 79RC32K438-200BBG CAD Model

Description

The Renesas Electronics America 858267-79RC32K438-200BBG is a high-quality microprocessor IC that is perfect for a wide range of electronic applications.

  • Family Name: 79RC32
  • Category: Integrated Circuits (ICs)
  • Package: Tray
  • Quantity per Package: 40
  • Product Status: Obsolete
  • Supply and Demand Status: Limited
  • REACH: Unaffected
  • ECCN: 3A991A2

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess