EN
  • EN
  • DE

U74LVC1G17G-AF5-R

Part No U74LVC1G17G-AF5-R
Manufacturer UTC
Catalog Electronic Wholesale
Description SINGLE SCHMITT-TRIGGER BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1275440-U74LVC1G17G-AF5-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U74LVC1G17G-AF5-R CAD Model

Description

The U74LVC1G17G-AF5-R is a single Schmitt-trigger buffer gate manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the LVC (Low-Voltage CMOS) logic family, which is known for its low power consumption and high-speed operation. The Schmitt-trigger input provides enhanced noise immunity, making it suitable for applications where input signals may be noisy or slowly changing.

Applications:

  • Signal Conditioning: Used to clean up noisy or slow-changing input signals.
  • Wave Shaping: Converts analog signals into clean digital signals.
  • Clock Generation: Used in clock generation circuits for improved stability.
  • Line Receivers: Used to receive signals from long transmission lines.
  • General-Purpose Logic: Can be used in various logic circuits for buffering and signal inversion.

Features:

  • Single Schmitt-Trigger Buffer: Provides buffering and signal inversion with enhanced noise immunity.
  • Low Power Consumption: Operates with low supply current, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • High-Speed Operation: Provides fast propagation delays.
  • Schmitt-Trigger Inputs: Offer improved noise immunity and signal integrity.
  • Small Package Options: Available in space-saving packages like SOT-353 and SOT-23.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs reduce the effects of noise on input signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • High-Speed Operation: Enables fast signal processing.
  • Wide Operating Voltage: Allows for flexible use in various applications.
  • Compact Size: Small package options minimize board space requirements.

Additional Details:

The U74LVC1G17G-AF5-R has specified propagation delay times that depend on the supply voltage. Hysteresis is a key characteristic of Schmitt triggers and is specified in the datasheet. The operating temperature range is typically -40°C to +85°C. Refer to the UTC datasheet for specific propagation delay values, hysteresis levels, and power consumption characteristics. It's Pb-free and RoHS compliant.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess