EN
  • EN
  • DE

3266W-1-104L

Part No 3266W-1-104L
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815559-3266W-1-104L
Ultra Librarian 3D Model Ultra Librarian 3266W-1-104L CAD Model

Description

The 3266W-1-104L is a trimmer potentiometer manufactured by Bourns Inc. It is a small, adjustable resistor used for fine-tuning circuits. The '104L' indicates a resistance value of 100 kOhms. Trimmer potentiometers like this are commonly used in applications requiring precise adjustments, such as calibration and setting bias voltages.

Applications:

  • Calibration Circuits: Used for precise calibration of electronic equipment.
  • Bias Adjustments: Employed to set the bias voltage in amplifier circuits.
  • Filter Tuning: Utilized in filter circuits to fine-tune the cutoff frequency.
  • Sensor Adjustment: Used to adjust the sensitivity of sensor circuits.
  • Feedback Control: Integrated into feedback control systems for fine-tuning the control loop.

Features:

  • 100 kOhm Resistance: Provides a 100 kOhm resistance value for circuit adjustment.
  • Top Adjust: Allows adjustment from the top for easy access.
  • Sealed Construction: Offers protection against dust and moisture, enhancing reliability.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Stable Resistance: Provides stable resistance over temperature and time.

Benefits:

  • Precise Adjustment: Enables precise adjustment of circuit parameters, ensuring optimal performance.
  • Easy to Use: Top adjust design allows for easy and convenient adjustment.
  • Long-Term Stability: Stable resistance ensures consistent performance over time.
  • Reliable Operation: Sealed construction protects against environmental factors, enhancing reliability.
  • Versatile Application: Suitable for a wide range of applications requiring fine-tuning.

The 3266W-1-104L trimmer potentiometer is designed to provide accurate and reliable resistance adjustment in various electronic circuits. Its compact size and sealed construction make it suitable for use in demanding environments. The top adjust design allows for easy access, facilitating quick and precise adjustments. Bourns Inc. is known for its high-quality components, ensuring that the 3266W-1-104L trimmer potentiometer provides consistent and reliable performance. The specification sheet typically includes information on resistance tolerance, power rating, temperature coefficient of resistance, and rotational life. It is essential to use the correct tools and techniques when adjusting the trimmer to avoid damage. These trimmers are often panel mounted for easy accessibility.

You May Also Be Interested in

Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 1W PC PIN SIDE
Lowest to $16.7769
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Lowest to $2.6459
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3791 $62.0595
105+ $1.1319 $118.8495
160+ $1.0961 $175.3760
220+ $1.0603 $233.2660
285+ $1.0256 $292.2960
380+ $0.9194 $349.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess