EN
  • EN
  • DE

MTFC4GMWDM-3M AIT:A

Part No MTFC4GMWDM-3M AIT:A
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 4GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 956180-MTFC4GMWDM-3M AIT:A
Ultra Librarian 3D Model Ultra Librarian MTFC4GMWDM-3M AIT:A CAD Model

Description

The MTFC4GMWDM-3M AIT:A is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. This managed NAND flash memory solution is designed for embedded applications requiring reliable and high-density storage. It integrates NAND flash memory with a controller to handle memory management, error correction, and wear leveling.

Applications

  • Smartphones: Used for storing the operating system, applications, user data, and multimedia files.
  • Tablets: Provides storage for applications, documents, videos, and other user content.
  • Wearable Devices: Suitable for storing data in smartwatches, fitness trackers, and other wearable electronics.
  • Embedded Systems: Used in industrial control systems, medical devices, and other applications requiring non-volatile storage.
  • Automotive Applications: Employed in infotainment systems and navigation devices for storing maps and multimedia content.

Features

  • eMMC Interface: Compliant with the eMMC standard, ensuring high-speed data transfer rates.
  • Managed NAND: Integrated controller manages NAND flash memory, simplifying system design.
  • High-Density Storage: Provides ample storage capacity in a compact form factor.
  • Error Correction: Includes error correction code (ECC) to ensure data integrity.
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the memory.

Benefits

  • Simplified System Integration: The integrated controller handles complex NAND management tasks, reducing the burden on the host processor.
  • Improved Performance: Fast data access and transfer rates enhance overall system responsiveness.
  • Enhanced Reliability: ECC and wear leveling algorithms ensure data integrity and extend the lifespan of the memory.
  • Reduced Time-to-Market: The managed NAND solution simplifies development and integration, accelerating product development cycles.
  • Lower Power Consumption: Power-saving modes optimize energy usage, extending battery life in portable devices.

Additional Details

The MTFC4GMWDM-3M AIT:A typically operates at 3.3V or 1.8V. Its operating temperature range is generally between -25°C and 85°C. The device also supports advanced features such as secure erase, data encryption, and boot partition functionality, enhancing the security and reliability of the storage solution.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Epson Company
64GB eMMC
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess