EN
  • EN
  • DE

U74HC4066G-P14-R

Part No U74HC4066G-P14-R
Manufacturer UTC
Catalog Electronic Wholesale
Description QUAD BILATERAL SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1275437-U74HC4066G-P14-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74HC4066G-P14-R CAD Model

Description

The U74HC4066G-P14-R is a Quad Bilateral Switch manufactured by UTC (Unisonic Technologies Co., Ltd.). It consists of four independent, bilateral, single-pole single-throw (SPST) analog switches. It utilizes CMOS technology and offers low ON-resistance and high OFF-resistance, making it suitable for various analog and digital signal switching applications.

Applications:

  • Analog Signal Switching: Used for switching analog signals in audio, video, and sensor applications.
  • Digital Signal Multiplexing: Employed as a multiplexer or demultiplexer for digital signals.
  • Data Acquisition Systems: Used in data acquisition systems for signal routing and selection.
  • Sample-and-Hold Circuits: Used in sample-and-hold circuits to isolate signals.
  • Signal Routing: Used for routing signals in test equipment and instrumentation.

Features:

  • Four Independent Switches: Contains four separate SPST analog switches in one package.
  • Low ON-Resistance: Minimizes signal attenuation when the switch is closed.
  • High OFF-Resistance: Provides excellent signal isolation when the switch is open.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • CMOS Technology: Offers low power consumption and high noise immunity.

Benefits:

  • Efficient Signal Switching: Provides efficient and reliable signal switching for analog and digital signals.
  • Signal Isolation: Offers high signal isolation, preventing interference between channels.
  • Versatile Application: Suitable for a wide range of signal switching and multiplexing applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing and new circuit designs.

Additional Details:

The U74HC4066G-P14-R operates with a supply voltage typically between 2V and 6V. It is typically available in a DIP-14 or SOP-14 package. Control inputs determine the state of each switch. Detailed electrical characteristics, switching speeds, and package dimensions are available in datasheets. The 'HC' designation indicates it belongs to the High-speed CMOS logic family.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess