Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 4.3" (109.22mm)
Viewing Area 95.04mm W x 53.86mm H
Backlight LED - White
Dot Pixels 480 x 272
Interface Parallel, 24-Bit (RGB)
Graphics Color Red, Green, Blue (RGB)
Dot Size 0.20mm W x 0.20mm H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8524.91.1000
Standard Package 80
Win Source Part Number 1179332-LQ043T3DX04
Ultra Librarian 3D Model Ultra Librarian LQ043T3DX04 CAD Model

Description

The LQ043T3DX04 is an obsolete display module manufactured by Sharp Microelectronics.

  • Interface: Parallel 24-bit (RGB)
  • Display Type: TFT Color
  • Viewing Area: 95.04mm W x 53.86mm H
  • Diagonal Screen Size: 4.3" (109.22mm)
  • Dot Pixel: 480 x 272
  • Dot Size: 0.20mm W x 0.20mm H
  • Backlight: LED - White
  • Graphics Color: Red, Green, Blue (RGB)
  • Dot Pitch: Not Specified
  • Background Color: Not Specified
  • Package: Tray
  • Standard Package: 80

You May Also Be Interested in

Vishay
DISPLAY 7SEG 0.51" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for TDSG5150-N
Adafruit Industries LLC
1.3" 240X240 WIDE ANGLE IPS TFT
Lowest to $9.6489
ECAD model for 4520
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.5" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for LDS-C504RI
Broadcom Limited
LIGHT BAR 0.8X0.4" GRN DUAL / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 Wide, DIP Green (x 2) 2.2V 20mA Rectangle with Flat Top Through Hole
Need more? Email Us
ECAD model for HLMP-2870-FG000
Broadcom Limited
DISPLAY 7SEG 0.31" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209", 5.30mm)
Lowest to $7.6926
ECAD model for HDSP-U111
555
Adafruit Industries LLC
Adafruit 16x24 Red LED Matrix Panel - Chainable HT1632C Drive
Need more? Email Us
ECAD model for 555
Focus LCDs
10.1" TFT IPS HDMI CAPACITIVE
Need more? Email Us
ECAD model for E101RB-HW660-C
OSRAM Opto Semiconductors Inc.
Alphanumeric Displays Panel 10DIGIT 250LED Yellow 10-Pin PDIP
Lowest to $21.9355
ECAD model for SCD55101A
NEC
Lowest to $731.1660
ECAD model for NL12876AC39-01

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention