The TL431K is a precision programmable shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). Similar to other TL431 variants, the TL431K is designed for applications requiring accurate and adjustable voltage regulation. It features a low temperature coefficient, sharp turn-on, and low output impedance, making it suitable for a wide range of electronic circuits.
Applications:
- Adjustable Voltage Regulators
- Switching Power Supplies
- Current Sources
- Voltage Monitors
- Error Amplifiers
- Overvoltage Protection Circuits
- Linear Regulators
- Battery Charging Circuits
Features:
- Programmable Output Voltage: The output voltage can be programmed to any value between Vref (approximately 2.5V) to 36V, using two external resistors.
- Low Dynamic Output Impedance: Provides stable voltage regulation even under varying load conditions.
- High Sink Current Capability: Typically, the TL431K can sink up to 100mA, depending on the specific manufacturer's datasheet.
- Low Output Noise
- Wide Operating Temperature Range
- Low Off-State Current
- Precision Reference Voltage
Benefits:
- Design Versatility: The programmable output voltage allows the TL431K to be used in a wide variety of applications.
- Stable Voltage Reference: Provides a stable and accurate voltage reference for precision regulation.
- Cost-Effective Solution: Offers a high-performance voltage reference at a reasonable price.
- Simplified Circuit Design: Requires minimal external components, reducing circuit complexity.
- Enhanced System Reliability: Overvoltage protection capabilities contribute to a more reliable system.
Additional Details:
The TL431K functions by comparing a divided-down version of its output voltage to its internal reference voltage. If the output voltage is below the desired level, the TL431K will sink more current, pulling the output up. Conversely, if the output voltage is too high, it will sink less current, allowing the output to decrease. This negative feedback mechanism ensures stable regulation.
The TL431K is available in several package options, including TO-92, SOT-23, and SOIC. It's crucial to consult the manufacturer's datasheet for detailed specifications, including operating conditions, electrical characteristics, and recommended application circuits. The datasheet includes information on setting the output voltage, ensuring stability, and managing thermal considerations for the specific package being used.