EN
  • EN
  • DE

PT4110E89E

Part No PT4110E89E
Manufacturer Powtech
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Powtech
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834370-PT4110E89E
Ultra Librarian 3D Model Ultra Librarian PT4110E89E CAD Model

Description

The PT4110E89E is a high-efficiency step-down (buck) constant current LED driver manufactured by Powtech. It is designed to provide a stable and regulated current to power high-brightness LEDs. This IC is commonly used in a wide range of lighting applications where efficient power conversion and accurate current control are crucial.

Applications:

  • LED Bulb Replacements
  • LED Spotlights
  • LED Track Lighting
  • LED Signage
  • Automotive Lighting (e.g., Daytime Running Lights)
  • General Illumination

Features:

  • High Efficiency: Minimizes power loss, improving overall system efficiency.
  • Constant Current Output: Ensures stable and consistent LED brightness, independent of input voltage variations.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • PWM Dimming Control: Allows for adjustable LED brightness via a PWM signal.
  • Over-Temperature Protection: Protects the IC and LEDs from damage due to overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation at insufficient input voltage.
  • Short Circuit Protection: Safeguards the device and LEDs from short circuit conditions.
  • Open Circuit Protection: Protects the device from damage when the LED string is open.
  • Integrated Power MOSFET: Simplifies the circuit design and reduces external component count.

Benefits:

  • Extended LED Lifespan: Constant current operation optimizes LED performance and prolongs its lifespan.
  • Energy Savings: High efficiency minimizes power consumption and reduces energy costs.
  • Precise Brightness Control: PWM dimming enables flexible and accurate adjustment of LED brightness.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Integration of key components reduces the complexity of the circuit design.
  • Cost-Effective Solution: Reduces component count and simplifies manufacturing, leading to a lower overall cost.

Additional Details:

The PT4110E89E typically operates at a switching frequency optimized for both efficiency and component size. External components such as inductors and capacitors play a crucial role in determining the performance of the LED driver. The datasheet provides detailed guidance on selecting appropriate components for specific applications. The device also incorporates internal compensation, which simplifies the design process. Proper thermal management is essential for reliable operation, especially in high-power applications. The datasheet specifies thermal resistance values and recommends appropriate heat sinking techniques.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess