The TL431K-AB3-R is a precision adjustable shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). The suffix "-AB3-R" likely indicates a specific packaging or tape and reel option for automated assembly, rather than a fundamentally different electrical characteristic compared to other TL431 variants. It's designed for applications requiring precise and adjustable voltage regulation with a focus on efficient assembly.
Applications:
- Adjustable Power Supplies
- Voltage Monitoring
- Current Limiting
- Overvoltage Protection Circuits
- Switching Regulators
- Linear Regulators
- Battery Charging Circuits
Features:
- Programmable Output Voltage: Adjustable from Vref (approximately 2.5V) to 36V using external resistors.
- Low Dynamic Output Impedance: Ensures stable voltage regulation under varying load conditions.
- Sink Current Capability: Typically around 100mA; refer to the datasheet for precise specifications.
- Low Output Noise
- Wide Operating Temperature Range
- Low Off-State Current
- Precision Reference Voltage
Benefits:
- Design Versatility: The programmable output allows for adaptation to diverse applications.
- Stable and Accurate Voltage: Provides a reliable voltage reference for precision regulation.
- Cost-Effective: Delivers high performance at a competitive cost.
- Simplified Circuit Design: Requires few external components, simplifying layout and reducing BOM cost.
- Improved System Reliability: Overvoltage protection contributes to enhanced system robustness.
- Optimized for Automated Assembly: The "-AB3-R" suffix suggests packaging suitable for automated pick-and-place machines, reducing manufacturing costs and improving efficiency in high-volume production.
Additional Details:
Like other TL431 variants, the TL431K-AB3-R compares a portion of its output voltage to its internal reference and adjusts its sink current to maintain the desired output level. The external resistor network determines the output voltage.
The TL431K-AB3-R is available in various packages. It is crucial to consult the manufacturer's datasheet for the precise specifications, operating conditions, electrical characteristics, and recommended application circuits. The datasheet will provide information about setting the output voltage, stability considerations, thermal management and specifically about the "-AB3-R" packaging details.