EN
  • EN
  • DE

TDA2050L-TB5-T

Part No TDA2050L-TB5-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 32W HI-FI AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1265938-TDA2050L-TB5-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2050L-TB5-T CAD Model

Description

The TDA2050L-TB5-T is a monolithic integrated circuit intended for use as a high-fidelity audio power amplifier. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it is capable of delivering up to 32W of audio power into a 4-ohm load. This amplifier is commonly used in audio systems, home stereos, and other audio applications.

Applications:

  • Audio power amplifiers: Used as the main amplifier in audio systems.
  • Home stereos: Employed in home stereo systems for driving loudspeakers.
  • Television audio amplifiers: Integrated into television sets for audio amplification.
  • Active speakers: Used in self-powered or active loudspeaker systems.
  • Car audio amplifiers: Can be used in car audio amplifiers.

Features:

  • High output power: Delivers up to 32W of audio power.
  • Low distortion: Provides high-fidelity audio reproduction.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.
  • Thermal shutdown: Prevents the amplifier from overheating.
  • Wide supply voltage range: Operates over a wide range of supply voltages.

Benefits:

  • Excellent audio quality: Low distortion and high output power provide excellent audio performance.
  • Robust protection features: Short-circuit protection and thermal shutdown enhance system reliability.
  • Simplified design: Requires a minimum number of external components.
  • Cost-effective solution: Provides a cost-effective solution for audio amplification.
  • Easy to use: Simple and straightforward to implement in audio amplifier circuits.

Additional Details:

The TDA2050L-TB5-T operates with a dual power supply voltage. The datasheet contains detailed information about the pinout, electrical characteristics, and application circuit examples. External components such as resistors, capacitors, and inductors are required to implement the complete audio amplifier circuit. Proper heatsinking is required to maintain the amplifier within its operating temperature range, especially at higher power levels. The TB5 package is a through-hole package.

You May Also Be Interested in

Samsung
Need more? Email Us
Intel
Need more? Email Us
Panasonic
Need more? Email Us
Silergy Corp
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
IXYS
Lowest to $7.8205
Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3959 $51.4670
310+ $0.3249 $100.7190
480+ $0.3147 $151.0560
660+ $0.3046 $201.0360
850+ $0.2944 $250.2400
1,140+ $0.2640 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess