EN
  • EN
  • DE

PZT5551G-B-AA3-R

Part No PZT5551G-B-AA3-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834528-PZT5551G-B-AA3-R
Ultra Librarian 3D Model Ultra Librarian PZT5551G-B-AA3-R CAD Model

Description

The PZT5551G-B-AA3-R is a high-voltage NPN transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-speed switching and amplification applications, offering reliable performance and stability. This transistor is commonly used in a variety of electronic circuits due to its robust characteristics and versatility.

Applications

  • High-Voltage Switching: Ideal for high-voltage switching circuits in industrial and commercial applications.
  • Amplification: Used in amplifier circuits for signal boosting and conditioning.
  • Driver Circuits: Suitable for driving relays, solenoids, and other high-current loads.
  • Power Supplies: Employed in power supply circuits for voltage regulation and control.
  • Lighting Systems: Used in lighting control systems for switching and dimming applications.

Features

  • NPN Transistor: Operates as an NPN bipolar junction transistor (BJT).
  • High Voltage: Designed for high-voltage applications with a high collector-emitter voltage rating.
  • High Current: Supports a relatively high collector current.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation in switching circuits.
  • Low Saturation Voltage: Features low saturation voltage for reduced power dissipation.
  • Small Signal Gain: Provides sufficient small signal gain for amplification purposes.
  • Surface Mount Package: Available in a compact surface mount package for automated assembly.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Reliable Switching: High voltage and current ratings ensure reliable switching performance.
  • Efficient Amplification: Provides sufficient gain for effective signal amplification.
  • Fast Operation: Fast switching speeds enable efficient operation in high-frequency circuits.
  • Compact Design: Small surface mount package saves space on the PCB.
  • Wide Application Range: Suitable for a broad range of applications due to its versatile characteristics.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The PZT5551G-B-AA3-R transistor is designed with a focus on high reliability and consistent performance. UTC’s manufacturing processes ensure that each transistor meets stringent quality standards. The device is commonly used in applications where high-voltage switching and amplification are required, making it a versatile component in various electronic designs. Its small signal gain and low saturation voltage contribute to efficient and reliable operation in both switching and amplifier circuits. The surface mount package facilitates automated assembly, reducing manufacturing costs and improving production efficiency. UTC's commitment to quality ensures that the PZT5551G-B-AA3-R meets the rigorous demands of modern electronic applications, providing designers with a reliable and high-performance transistor solution.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0625 $50.0000
1,950+ $0.0513 $100.0350
3,020+ $0.0497 $150.0940
4,160+ $0.0481 $200.0960
5,380+ $0.0465 $250.1700
7,195+ $0.0417 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess