EN
  • EN
  • DE

ADSP-2187NBCA-320

Part No ADSP-2187NBCA-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer | IC DSP 16BIT 80MHZ 144CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA
Family Part Number ADSP-2187
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142234-ADSP-2187NBCA-320
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2187NBCA-320 CAD Model

Description

The ADSP-2187NBCA-320 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This particular model is part of the ADSP-218x family, which is widely recognized for its robust architecture designed to handle complex digital signal processing tasks with efficiency and speed.

With a core operating frequency of 160 MHz, the ADSP-2187NBCA-320 is capable of delivering up to 160 MIPS (Million Instructions per Second), making it an excellent choice for applications requiring fast computational capabilities. This DSP is built on a 32-bit fixed-point architecture, which ensures precise calculations and signal integrity for demanding applications such as audio processing, industrial control, biometrics, and communication systems.

The ADSP-2187NBCA-320 comes in a 100-Pin LQFP (Low Profile Quad Flat Pack) package, allowing for a compact footprint on printed circuit boards. This is particularly beneficial for designs where space is at a premium. Its low power consumption makes it suitable for portable and power-sensitive applications, while still providing the necessary computational power.

One of the standout features of this DSP is its integrated peripherals, which include serial ports, timers, and a host interface. These built-in components reduce the need for additional external hardware, simplifying the design process and potentially reducing system costs. Additionally, the ADSP-2187NBCA-320 supports a wide range of external memory options, including SRAM, FLASH, and ROM, making it a versatile choice for various system designs.

Developers will appreciate the ease of programming the ADSP-2187NBCA-320, as it is supported by Analog Devices' cross-development tools. These tools include a C compiler, assembler, linker, simulator, and debugger, which streamline the development process and help bring products to market faster.

In summary, the ADSP-2187NBCA-320 from Analog Devices Inc. is a powerful DSP solution that combines speed, efficiency, and a rich set of features, making it ideal for a wide range of signal processing applications. Its reliability and performance are backed by Analog Devices' reputation in the semiconductor industry, ensuring that it is a choice that engineers can trust for their critical design needs.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess