EN
  • EN
  • DE

DTD143EG-AE3-R

Part No DTD143EG-AE3-R
Manufacturer UTC
Catalog Miscellaneous
Description DIGITAL TRANSISTORS BUILT- IN RESISTORS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822156-DTD143EG-AE3-R
Ultra Librarian 3D Model Ultra Librarian DTD143EG-AE3-R CAD Model

Description

The DTD143EG-AE3-R is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by UTC (Unisonic Technologies Co., Ltd.). These transistors integrate a resistor network internally, simplifying circuit design and reducing component count. The DTD143EG-AE3-R is an NPN type transistor designed for general-purpose switching applications.

Applications

  • Switching Circuits: Commonly used as a switching element in digital circuits.
  • Inverter Circuits: Employed in inverter circuits for logic signal inversion.
  • Driver Circuits: Utilized as a driver for LEDs, relays, and other low-power loads.
  • General Purpose Amplification: Can be used for small signal amplification.
  • Digital Logic Circuits: Found in various digital logic circuits, such as level shifters and interface circuits.

Features

  • Built-in Bias Resistors: Includes internal base-emitter and base-collector resistors, simplifying circuit design.
  • NPN Transistor: NPN polarity for common switching and amplification tasks.
  • Low Input Current: Requires a low input current for activation, making it suitable for low-power applications.
  • Small Package: Typically available in a small surface-mount package (e.g., SOT-323), saving board space.
  • Fast Switching Speed: Offers fast switching speed for high-frequency applications.

Benefits

  • Reduced Component Count: Internal resistors eliminate the need for external bias resistors.
  • Simplified Circuit Design: Integrated resistors simplify circuit design and layout.
  • Lower Cost: Reduced component count can lead to lower overall system cost.
  • Improved Reliability: Fewer external components can improve overall system reliability.
  • Space Saving: Small package size allows for use in space-constrained applications.

Additional Details

The DTD143EG-AE3-R digital transistor typically has a specific value for the built-in resistors. This value is critical for determining the transistor's switching characteristics and should be carefully considered when selecting the device for a specific application. The transistor's collector current, voltage, and power dissipation ratings should also be taken into account to ensure that it is operating within its safe operating area. The device's saturation voltage and switching speeds are important parameters to consider for high-speed switching applications. The datasheet should be consulted for precise electrical characteristics and application guidelines. This digital transistor is often used in applications where ease of use and reduced component count are paramount.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess