EN
  • EN
  • DE

2SB1132L-R-AE3-R

Part No 2SB1132L-R-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1050+Rohs
Reference case SOT89
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 751128-2SB1132L-R-AE3-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1132L-R-AE3-R CAD Model

Description

The UTC 2SB1132L-R-AE3-R is a PNP epitaxial planar transistor. This transistor is designed for use in low-frequency power amplifier applications. UTC (Unisonic Technologies Co., Ltd.) is a reputable manufacturer of semiconductor devices.

Applications

  • Low-frequency power amplifiers
  • Audio amplifiers
  • Switching circuits
  • Driver stages

Features

  • PNP transistor
  • Low saturation voltage
  • High current gain
  • High collector-emitter voltage
  • RoHS compliant

Benefits

  • Efficient power amplification
  • Low power dissipation
  • High reliability
  • Easy to use in circuit designs
  • Environmentally friendly

Additional Details

The 2SB1132L-R-AE3-R transistor is typically used in audio amplifier circuits to amplify audio signals with minimal distortion. It can also be used in switching circuits to control the flow of current to other components. The high current gain allows for efficient amplification of weak signals.

This transistor is designed to operate at a specific voltage and current range. It is important to consult the manufacturer's datasheet for detailed specifications and operating characteristics. Proper heat sinking may be required to prevent overheating, especially when operating at high power levels.

The UTC 2SB1132L-R-AE3-R is a reliable and versatile transistor that is well-suited for a wide range of low-frequency power amplifier applications. Its robust design and high performance make it a popular choice among electronic engineers and hobbyists.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess