EN
  • EN
  • DE

22N20L-TA3-T

Part No 22N20L-TA3-T
Manufacturer UTC
Catalog Hard To Find
Description 22A, 200V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1123053-22N20L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 22N20L-TA3-T CAD Model

Description

The 22N20L-TA3-T is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications. As a discrete component, it is often implemented in power management circuits.

Applications

  • DC-DC Converters: Used in voltage regulators and power converters for various electronic devices.
  • Power Supplies: Found in switched-mode power supplies (SMPS) used in computers, adaptors, and other electrical equipment.
  • Motor Control: Can be used for speed and directional control of DC motors.
  • LED Lighting: Can be integrated into LED driver circuits to facilitate efficient power delivery.
  • Battery Management Systems (BMS): Can be integrated into circuits to manage battery charging and discharging.

Features

  • N-Channel MOSFET: Efficient switching properties with minimal on-resistance.
  • Enhancement Mode: Requires gate voltage to activate, offering stable operation.
  • Low On-Resistance (RDS(on)): Reduces power dissipation when conducting, boosting overall efficiency.
  • High Switching Speed: Fast switching frequencies enable efficient power conversion.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous materials.

Benefits

  • High Efficiency: Lower RDS(on) minimizes power loss and enhances efficiency, simultaneously reducing heat generation.
  • Reliable Operation: Designed for stable and dependable function in demanding applications.
  • Compact Size: Allows integration into designs with limited space.
  • Simplified Circuit Design: Can be integrated into various power management circuits with ease.
  • Improved Thermal Performance: Effective heat dissipation enhances system reliability.

Specifications (Typical)

  • Drain-Source Voltage (VDS): 200V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): 22A (at Tc=25°C)
  • Pulsed Drain Current (IDM): 66A
  • Power Dissipation (PD): 90W (at Tc=25°C)
  • Operating Temperature Range: -55°C to +175°C
  • RDS(on) @ VGS=10V: Approximately 0.18 Ohms
  • Package: TO-220

Additional Details: When utilizing the 22N20L-TA3-T, it's essential to mount it on a heat sink to manage thermal dissipation effectively. Consult the manufacturer's datasheet for detailed specifications regarding electrical characteristics, thermal resistance, and the safe operating area (SOA).

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess