EN
  • EN
  • DE

15N06L-TA3-T

Part No 15N06L-TA3-T
Manufacturer UTC
Catalog Hard To Find
Description 15A, 60V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121375-15N06L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15N06L-TA3-T CAD Model

Description

The 15N06L-TA3-T is an N-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This device is designed for high-efficiency switching applications and is commonly used in various power management circuits.

Applications:

  • DC-DC Converters
  • Power Adapters
  • Battery Management Systems
  • Load Switching
  • Motor Control

Features:

  • Low Gate Charge
  • Low Drain-Source On-Resistance (RDS(on))
  • Fast Switching Speed
  • High Avalanche Ruggedness
  • Simple Drive Requirement

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power loss, enhancing overall system efficiency.
  • Reduced Switching Losses: Fast switching speed reduces power dissipation during switching transitions.
  • Enhanced Thermal Performance: Optimized design enables efficient heat dissipation, improving reliability.
  • Simplified Circuit Design: Low gate charge simplifies gate drive requirements, reducing component count and cost.
  • Increased System Reliability: High avalanche ruggedness provides protection against voltage spikes, enhancing system reliability.

Detailed Specifications:

The 15N06L-TA3-T features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 15A. The gate-source voltage (VGS) is ±20V. The RDS(on) is typically 6.5 mΩ at VGS = 10V. The total gate charge (Qg) is typically 15nC. It is available in a TO-252 package, making it suitable for surface mount applications. The device is RoHS compliant.

This MOSFET is designed to provide a balance of low on-resistance, fast switching speed, and robust performance, making it a suitable choice for a variety of power management and switching applications. Its efficient thermal characteristics and reliable operation ensure optimal performance in demanding environments.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Panasonic
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess