EN
  • EN
  • DE

02N06ZG-AL3-R

Part No 02N06ZG-AL3-R
Manufacturer UTC
Catalog Hard To Find
Description 0.2A, 60V SILICON N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1120566-02N06ZG-AL3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 02N06ZG-AL3-R CAD Model

Description

The 02N06ZG-AL3-R is an N-channel MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). This MOSFET is designed for low voltage, high current applications such as DC-DC converters, power management in portable devices, and load switching. Key characteristics include low on-resistance (RDS(on)) for efficient power handling and fast switching speeds. The device is typically offered in a small surface mount package.

Applications:

  • DC-DC Converters: Used for voltage regulation in a wide range of electronic devices.
  • Power Management: Found in battery-powered devices for efficient power distribution.
  • Load Switching: Controls power to various loads with minimal voltage drop.
  • Motor Control: Can be used in low-power motor control circuits.

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables higher operating frequencies.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Surface Mount Package: Allows for compact and efficient board layouts.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and improves overall efficiency.
  • Compact Design: Small package size allows for high-density designs.
  • Fast Switching: High-speed switching capability enables higher frequency operation.

Additional Details:

The 02N06ZG-AL3-R typically has a drain-source voltage (VDS) rating of around 60V. The continuous drain current (ID) is dependent on the package and thermal conditions, usually several amperes. The on-resistance (RDS(on)) is a key specification, generally in the milliohm range for low-loss switching. The gate charge (Qg) is another important parameter affecting switching speed and losses. The AL3-R suffix likely indicates a specific packaging option, reel size, or other manufacturing variation. As always, consult the manufacturer's datasheet for precise electrical characteristics, thermal performance, and recommended operating conditions.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess