EN
  • EN
  • DE

ADF4356BCPZ

Part No ADF4356BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 6.8 GHz Wideband Synthesizer with Integrated VCO | IC SYNTH PLL VCO 6.8GHZ 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Frequency - Max 6.8GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-LFCSP (5x5)
Family Part Number ADF4356
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140051-ADF4356BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4356BCPZ CAD Model

Description

Product Overview: ADF4356BCPZ

The ADF4356BCPZ is a high-performance, wideband synthesizer that enables RF systems to generate highly stable and accurate frequency outputs from a single integrated circuit. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this device is designed to meet the demanding requirements of wireless infrastructure, instrumentation, and broadband communication systems.

Key Features

  • Frequency Range: The ADF4356BCPZ offers a wide frequency range from 54 MHz to 6800 MHz, making it versatile for a broad spectrum of applications.
  • High Resolution: With a 32-bit fractional/integer-N frequency synthesizer and a 12-bit phase frequency detector (PFD), it provides high resolution and fine-tuning of the output frequency.
  • Low Phase Noise: The device is engineered to deliver low phase noise performance, which is crucial for high-quality signal generation and data integrity.
  • Programmable Output Power: Users can program the output power levels to suit various signal chain requirements.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies design and reduces the need for external components.
  • Multiple Output Formats: The ADF4356BCPZ supports both differential and single-ended output formats, providing flexibility in interfacing with other system components.

Applications

The versatile nature of the ADF4356BCPZ makes it suitable for a range of applications, including:

  • Wireless infrastructure (LTE, WCDMA, private mobile radio)
  • Microwave point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communication systems
  • Aerospace and defense electronics

Package and Quality

The ADF4356BCPZ comes in a compact 40-lead LFCSP (lead-frame chip-scale package) that is designed for space-constrained applications. Analog Devices Inc. ensures high standards of quality and reliability for its products, making the ADF4356BCPZ a trusted choice for designers and engineers looking for a high-performance frequency synthesizer solution.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.7052 $83.7052
2+ $68.6812 $137.3624
3+ $66.5349 $199.6047
4+ $64.3886 $257.5544
5+ $62.2423 $311.2115
6+ $55.8035 $334.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,442 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess