EN
  • EN
  • DE

UP8004AQAG

Part No UP8004AQAG
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 389051-UP8004AQAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP8004AQAG CAD Model

Description

The UP8004AQAG is a highly integrated power management IC (PMIC) from UPI Semiconductor Corp. It's designed to efficiently manage power distribution and regulation in various electronic devices. This PMIC incorporates multiple features to optimize system performance, reduce power consumption, and enhance overall reliability.

Applications:

  • Notebook Computers: Powering core components like the CPU, GPU, and memory.
  • Tablets: Managing power distribution for the display, processor, and peripherals.
  • Solid State Drives (SSDs): Providing stable and efficient power for data storage.
  • Industrial Automation: Powering control systems, sensors, and communication modules.
  • Portable Devices: Efficient power management for extended battery life.

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss and improves overall system efficiency.
  • Multiple Output Channels: Provides independent voltage rails for different system components.
  • Programmable Output Voltages: Allows for flexible voltage configuration to meet specific application requirements.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Shuts down the IC to prevent damage from overheating.
  • I2C Interface: Enables easy configuration and monitoring of the PMIC.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Increased Battery Life: High efficiency conversion and low quiescent current extend battery life in portable devices.
  • Reduced System Cost: Integration of multiple power management functions reduces the number of discrete components required.
  • Improved System Reliability: Built-in protection features enhance system robustness and prevent damage from faults.
  • Simplified Design: The I2C interface and programmable output voltages simplify the design process.
  • Smaller Footprint: The compact package size allows for use in space-constrained applications.

Additional Details:

The UP8004AQAG typically operates with an input voltage range of 2.5V to 5.5V and provides multiple output voltage rails that can be configured through the I2C interface. It also includes features such as soft-start and enable/disable control. Its protection features are crucial for safeguarding the system against potential damage, contributing to improved system longevity. Detailed specifications, including switching frequencies, load regulation, and transient response, can be found in the product datasheet. The availability of adjustable parameters via I2C makes it highly adaptable to different system needs.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,327 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess