EN
  • EN
  • DE

UP1501RSA8

Part No UP1501RSA8
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841408-UP1501RSA8
Ultra Librarian 3D Model Ultra Librarian UP1501RSA8 CAD Model

Description

The UP1501RSA8 is a synchronous buck converter manufactured by UPI (uPI Semiconductor Corp.). It's designed for high-efficiency, step-down DC-DC conversion in a compact form factor. This converter is suitable for a wide range of applications requiring stable and efficient power delivery.

Applications

  • Notebook Computers: Core voltage regulation and peripheral power.
  • Graphics Cards: Powering GPU cores and memory.
  • Motherboards: Voltage regulation for CPU and chipset.
  • Server Systems: Power distribution in server environments.
  • Industrial Power Supplies: Providing stable power to industrial equipment.

Features

  • Synchronous Rectification: High efficiency by reducing switching losses.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Programmable output voltage for flexible design.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Enable/Disable Control: Allows for easy power sequencing and control.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Stable Output Voltage: Ensures reliable operation of powered devices.
  • Robust Protection Features: Protects against electrical faults and overheating.
  • Flexible Design: Adjustable output voltage allows for customization.
  • Compact Size: Small footprint for space-constrained applications.

Additional Details

The UP1501RSA8 utilizes a constant-on-time (COT) control architecture for fast transient response and stable operation. It features integrated power MOSFETs to minimize component count and board space. The overcurrent and short-circuit protection features ensure that the converter and load are protected from damage under fault conditions. The thermal shutdown protection prevents the device from overheating and ensures reliable operation even under demanding conditions. The enable/disable control allows for easy power sequencing and control of the converter. Datasheet specifications provide details on switching frequency, efficiency curves under various load conditions, and thermal performance characteristics. Careful component selection, particularly input and output capacitors, is crucial for optimal performance and stability.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess