EN
  • EN
  • DE

QM2414G

Part No QM2414G
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834647-QM2414G
Ultra Librarian 3D Model Ultra Librarian QM2414G CAD Model

Description

The QM2414G is a power management IC (PMIC) manufactured by UPI Semiconductor Corp. It's designed to provide efficient power distribution and regulation within various electronic systems. The integrated design optimizes performance and simplifies the development process.

Applications:

  • Smartphones: Power management for core components and peripherals.
  • Tablets: Efficient power regulation for extended battery life.
  • Portable Media Players: Ensures stable power for audio and video processing.
  • GPS Devices: Optimized power consumption for longer usage in navigation systems.
  • Wearable Technology: Power solution for smartwatches, fitness trackers, and other wearables.

Features:

  • Multiple Output Rails: Supports multiple independently regulated voltage outputs.
  • High Efficiency DC-DC Converters: Optimizes power conversion efficiency, reducing heat generation.
  • Over-Voltage Protection (OVP): Protects the device and connected components from excessive voltage.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from short circuits or overloads.
  • Short-Circuit Protection (SCP): Rapidly shuts down the output in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating by shutting down the device when temperature exceeds a safe threshold.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Extended Battery Life: Highly efficient power conversion maximizes battery life in portable devices.
  • Improved System Reliability: Integrated protection features prevent damage from voltage and current fluctuations.
  • Simplified Design: Reduces component count and board space requirements.
  • Enhanced Performance: Provides stable and reliable power for optimal system operation.
  • Cost-Effective Solution: Integrated design reduces overall system cost.

The QM2414G is a compact and versatile PMIC suitable for a wide range of applications. Its integrated protection features and high-efficiency operation make it an ideal choice for power management in battery-powered devices. Furthermore, it contributes to a reduction in board space and simplifies the overall system design process, leading to quicker time-to-market and lower production costs.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess