EN
  • EN
  • DE

QM04N65U

Part No QM04N65U
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834624-QM04N65U
Ultra Librarian 3D Model Ultra Librarian QM04N65U CAD Model

Description

The QM04N65U is a high-voltage N-channel MOSFET from UPI Semiconductor Corp. engineered for efficient power switching. Its high breakdown voltage and low on-resistance make it suitable for various power supply and conversion applications. The device leverages advanced fabrication processes for improved performance and reliability.

Applications:

  • Power factor correction (PFC) circuits
  • Flyback converters
  • Forward converters
  • Half-bridge converters
  • Auxiliary power supplies

Features:

  • High voltage capability: 650V drain-source breakdown voltage.
  • Low on-resistance (RDS(on)): Minimizes power losses, leading to increased efficiency.
  • Fast switching speed: Reduces switching losses at higher frequencies.
  • Improved avalanche ruggedness: Provides greater tolerance to voltage transients.
  • Low gate charge (Qg): Simplifies gate drive design and minimizes switching losses.
  • TO-252 package: Allows for efficient heat dissipation.

Benefits:

  • High efficiency: Low RDS(on) and Qg contribute to significant efficiency improvements in power conversion systems.
  • Compact design: The TO-252 package facilitates compact designs and efficient thermal management.
  • Increased reliability: Enhanced avalanche ruggedness provides greater protection against voltage surges.
  • Simplified design: Low gate charge reduces the complexity of the gate drive circuitry.
  • Cost-effective solution: Offers a balanced combination of performance and cost.

Technical Specifications:

The QM04N65U boasts a drain-source voltage (VDS) of 650V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) specified in its datasheet. The RDS(on) is a key parameter, contributing to low conduction losses. It is typically available in a TO-252 package. Refer to the manufacturer's datasheet for detailed specifications, including thermal resistance and switching characteristics.

This MOSFET is optimized for operation within a defined temperature range. Its design prioritizes robustness and reliability, making it well-suited for industrial and commercial power applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1929 $115.7400
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,530 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess