EN
  • EN
  • DE

QM3002U

Part No QM3002U
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834664-QM3002U
Ultra Librarian 3D Model Ultra Librarian QM3002U CAD Model

Description

The UPI 834664-QM3002U is an electronic component that is widely used in various applications. It is manufactured by UPI, a well-known brand in the industry.

  • Category: This component is categorized as an uncategorized product and has a low popularity in the market.
  • Supply and Demand: However, it is currently in balance in terms of supply and demand.
  • Features: This component is known for its reliability and durability, making it suitable for various applications.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess