EN
  • EN
  • DE

UCC3918DPTR

Part No UCC3918DPTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP POWER MANAGER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 6 V
Current - Output (Max) 4.6A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins CT, FAULT, IFAULT, IMAX, /SHTDWN
Win Source Part Number 004746-UCC3918DPTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC3918DPTR CAD Model

Description

Product Overview: Texas Instruments UCC3918DPTR

The UCC3918DPTR by Texas Instruments is a sophisticated power management integrated circuit designed to provide low-side power MOSFET protection. This device is particularly tailored to safeguard against over-current conditions in systems that require precise current limiting. The UCC3918DPTR is an ideal solution for a variety of applications, including power distribution systems, battery chargers, and smart power management modules.

Key Features

  • Programmable Current Limit: The UCC3918DPTR allows for adjustable current thresholds, enabling users to set precise current limits based on the requirements of their specific application.
  • Fast Response Time: With a rapid response to over-current conditions, this device helps to prevent damage by quickly turning off the MOSFET when the current exceeds the programmed limit.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, thus protecting the system from low voltage conditions.
  • Power Good Output: The inclusion of a 'power good' output signal provides real-time status feedback, indicating when the output is within a nominal operating range.

Applications

  • Power Supply Systems
  • Battery-Powered Devices
  • Power Distribution Modules
  • Industrial and Automotive Electronics

Product Specifications

The UCC3918DPTR operates over a wide voltage range and is available in a surface-mount package that is suitable for automated assembly processes. It features a low quiescent current, which minimizes power consumption when the device is in standby mode. The integrated circuit is designed for robust performance and long-term reliability, a hallmark of Texas Instruments' commitment to quality.

Conclusion

With its advanced features and reliable performance, the Texas Instruments UCC3918DPTR is an exceptional choice for designers looking to implement effective current protection in their power management systems. Its programmability, fast response time, and additional safety features make it a versatile component that can enhance the safety and efficiency of a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess