Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Unitrode
Package Tube
Product Status Obsolete
Features False-start Bit Detection
Number of Channels 1, UART
FIFO's 16 Byte
Protocol Printer
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 367712-TL16C550BFN
Ultra Librarian 3D Model Ultra Librarian TL16C550BFN CAD Model

Description

The TL16C550BFN is a UART interface IC from Unitrode.

  • Category: integrated circuits (ICs) interface - UARTs
  • Feature: false-start bit detection
  • Support: printer protocol
  • Channel: 1 UART channel
  • FIFO: 16-byte FIFO
  • Feature: auto flow control
  • Feature: modem control
  • Voltage Supply: 3.3V or 5V
  • Mounting: surface mountable
  • Status: obsolete
  • Description: reliable choice for applications that require UART interface

You May Also Be Interested in

NXP / Nexperia
Dual asynchronous receiver/transmitter
Need more? Email Us
ECAD model for SCC68681E1N40
Exar Corporation
IC UART FIFO 64B QUAD 64LQFP / UART 4-CH 64byte FIFO 3.3V/5V 64-Pin LQFP
Lowest to $28.9012
ECAD model for ST16C654DIQ64-F
NXP / Nexperia
IC UART QUAD W/FIFO 68-PLCC / UART 4-CH 16byte FIFO 2.5V/3.3V/5V 68-Pin PLCC Tube
Need more? Email Us
ECAD model for SC16C554DIA68,512
NXP / Nexperia
IC UART 24SOIC / UART 1-CH 5V 24-Pin SO T/R
Lowest to $193.9105
ECAD model for SCC2691AC1D24,518
Exar Corporation
IC UART FIFO 16B QUAD 68PLCC / UART 4-CH 16byte FIFO 3.3V/5V 68-Pin PLCC T/R
Lowest to $93.6000
ECAD model for ST16C554DCJ68TR-F
Texas Instruments
IC ASYNC COMM ELEMENT 48-LQFP / UART 1-CH 16byte FIFO 3.3V/5V 48-Pin LQFP Tray
Need more? Email Us
ECAD model for TL16C550CPTG4
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Need more? Email Us
ECAD model for ST16C650ACQ48TR-F
NXP / Nexperia
IC UART QUAD 80LQFP / UART 4-CH 16byte FIFO 2.5V/3.3V/5V 80-Pin LQFP Tray
Need more? Email Us
ECAD model for SC16C554BIB80,557
NXP / Nexperia
IC UART DUAL W/FIFO 48-LQFP / UART 2-CH 64byte FIFO 2.5V/3.3V/5V 48-Pin LQFP Tray
Need more? Email Us
ECAD model for SC16C752IB48,151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8401 $67.7614
33+ $3.9714 $131.0562
51+ $3.8473 $196.2123
70+ $3.7231 $260.6170
90+ $3.5990 $323.9100
121+ $3.2267 $390.4307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention