EN
  • EN
  • DE

SCC68681E1N40

Part No SCC68681E1N40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Dual asynchronous receiver/transmitter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1247154-SCC68681E1N40
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC68681E1N40 CAD Model

Description

Product Overview: NXP SCC68681E1N40

The NXP SCC68681E1N40 is a high-performance dual asynchronous receiver/transmitter (DUART) integrated circuit designed to handle serial communication in embedded systems. This versatile component is particularly suited for applications that require reliable and efficient serial data exchange, such as industrial control, automotive systems, and networking equipment.

Key Features

  • Dual Channel: The SCC68681E1N40 features two independent full-duplex channels, each capable of handling serial communication protocols, allowing for simultaneous data transmission and reception.
  • Baud Rate: It supports a wide range of baud rates, providing flexibility to work with various communication standards and device requirements.
  • Programmable: Each channel is programmable, offering multiple modes of operation, including 8-bit, 9-bit, and 16-bit UART modes, which can be tailored to specific application needs.
  • Interrupt Capability: The device includes a robust interrupt system that can be configured to respond to various events, enhancing the efficiency of data handling and reducing CPU overhead.
  • On-Chip FIFO: Equipped with on-chip FIFO buffers for both transmission and reception, the SCC68681E1N40 ensures smooth data flow and reduces the risk of data loss during high-speed communication.
  • Timers and Counters: Built-in timers and counters provide additional functionality for precise timing operations and event counting, which are essential for synchronization and protocol management.

Applications

The SCC68681E1N40 is a versatile component that can be used in a variety of applications across multiple industries. Its robust serial communication capabilities make it an ideal choice for:

  • Industrial automation and control systems
  • Automotive diagnostics and infotainment systems
  • Networking and telecommunications equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing

With its advanced features and reliable performance, the NXP SCC68681E1N40 DUART is a crucial component for designers looking to implement efficient serial communication in their electronic designs.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess