The SC16C554DIA68,512 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit from NXP Semiconductors. This IC is designed to facilitate serial communication in microcontroller-based systems, providing four independent UART channels in a single package. It is an ideal solution for applications requiring multiple serial interfaces, such as industrial control systems, networking equipment, and point-of-sale terminals.
Key Features
- Multiple Channels: Equipped with four UART channels, each capable of handling full-duplex asynchronous communication, allowing for simultaneous data transfer on all four channels.
- Enhanced Data Rates: Supports baud rates up to 5 Mbps, making it suitable for high-speed serial data communication requirements.
- Flexible Character Length: Configurable character lengths from 5 to 8 bits, enabling compatibility with a wide range of data formats.
- Modem Control Functions: Includes standard modem control features, allowing for the use of hardware flow control to manage data integrity during transmission.
- FIFO Buffers: Comes with 16-byte transmit and receive FIFOs for each UART channel, reducing CPU overhead by buffering data during high-speed transfers.
- Programmable Baud Rate Generators: Allows precise selection of baud rates, providing flexibility to match specific system requirements.
- Industrial Temperature Range: Operates over an extended temperature range of -40°C to +85°C, suitable for harsh industrial environments.
Applications
- Industrial Automation and Control Systems
- Networking Equipment such as Routers and Switches
- Point-of-Sale (POS) Terminals
- Data Concentrators
- Telecommunications Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.3V to 3.6V |
| Interface Type |
UART |
| Number of Channels |
4 |
| Package / Case |
68-LQFP |
With its robust feature set and reliable performance, the SC16C554DIA68,512 from NXP is an excellent choice for designers looking to implement multiple UART interfaces in their systems.