EN
  • EN
  • DE

TL16C550CPTG4

Part No TL16C550CPTG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP / UART 1-CH 16byte FIFO 3.3V/5V 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 3 V ~ 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 796863-TL16C550CPTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C550C
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C550CPTG4 CAD Model

Description

The TL16C550CPTG4 is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments designed to meet the demanding requirements of modern communication systems. This integrated circuit provides enhanced features over its predecessors, making it ideal for applications that require reliable serial data exchange, such as industrial control, point-of-sale systems, and networking equipment.

Key Features

  • Enhanced Data Rates: The TL16C550CPTG4 offers baud rates up to 1.5 Mbps, enabling high-speed data transfers which are essential for contemporary applications.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, this UART helps to reduce CPU overhead and improve system efficiency by allowing multiple bytes of data to be queued for transmission.
  • Programmable Baud Rate Generator: This feature allows for precise adjustment of the baud rate to ensure compatibility with a wide range of devices and communication standards.
  • Automatic Hardware and Software Flow Control: The device supports RTS/CTS and XON/XOFF flow control methods, providing flexibility in managing data flow and preventing data loss during transmission.
  • Modem Control Functions: With a complete set of modem control pins, this UART can interface directly with modems and other similar peripherals.
  • Low Power Consumption: The TL16C550CPTG4 is designed for low power operation, making it suitable for battery-powered and power-sensitive applications.

Applications

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Data Communication Systems

With its robust feature set and Texas Instruments' commitment to quality, the TL16C550CPTG4 stands out as a superior choice for designers looking to implement efficient serial communication in their systems. Its versatility, high data throughput, and integrated features ensure that it can meet the needs of a broad array of applications.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3342 $50.0130
33+ $3.1231 $103.0623
50+ $3.0176 $150.8800
72+ $2.8066 $202.0752
93+ $2.7011 $251.2023
116+ $2.5956 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess