EN
  • EN
  • DE

SC16C752IB48,151

Part No SC16C752IB48,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP / UART 2-CH 64byte FIFO 2.5V/3.3V/5V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 793935-SC16C752IB48,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C752
Introduction Date September 05, 2002
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C752IB48,151 CAD Model

Description

Overview of NXP SC16C752IB48,151

The NXP SC16C752IB48,151 is a dual universal asynchronous receiver-transmitter (DUART) integrated circuit, designed to provide efficient serial communication in a variety of applications. This high-performance 2-channel UART is particularly suitable for systems that require reliable, high-speed data transfer, such as industrial control, point-of-sale, and networking equipment.

Key Features

  • Dual UART Channels: The SC16C752IB48,151 comes with two independent UART channels, each capable of handling serial data transfer efficiently. This allows for simultaneous communication with multiple peripherals, making it an ideal choice for multitasking environments.
  • Enhanced Data Rates: With support for baud rates up to 5 Mbps, this device can handle high-speed data transmission, ensuring that your system can keep up with demanding throughput requirements.
  • 64-Byte FIFO Buffers: Each UART channel is equipped with 64-byte FIFO buffers for both transmit and receive operations, significantly reducing the overhead on the CPU and improving overall data handling efficiency.
  • Modem Control Functions: The chip includes a full set of modem control functions, providing the flexibility needed for modem interface applications.
  • Programmable Xon/Xoff Characters: The SC16C752IB48,151 allows for the programming of Xon/Xoff flow control characters, giving users control over the flow of data and enhancing the robustness of communication.
  • Flexible Clocking Options: The device supports a wide range of input clock frequencies, enabling it to be used in various system configurations without the need for external clocking hardware.
  • Power Management: Advanced power management features are included to minimize power consumption during idle periods, making it suitable for power-sensitive applications.

Applications

The versatility of the NXP SC16C752IB48,151 makes it an excellent choice for a wide array of applications, including:

  • Industrial Automation
  • Point-of-Sale Systems
  • Networking Equipment
  • Telecommunications
  • Consumer Electronics

Package and Quality

The SC16C752IB48,151 is offered in a 48-pin LQFP package, ensuring compact integration into your design. NXP's commitment to quality means that this product is manufactured to the highest standards, providing reliable performance in even the most demanding environments.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess