EN
  • EN
  • DE

APXF2R5ARA391ME611

Part No APXF2R5ARA391ME611
Manufacturer United Chemi-Con
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214961-APXF2R5ARA391ME611
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APXF2R5ARA391ME611 CAD Model

Description

The APXF2R5ARA391ME611 is an aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for applications requiring high reliability, low impedance, and long life, particularly in demanding power supply and industrial environments. Its compact size and robust construction make it a suitable choice for a wide range of electronic devices.

Applications:

  • Switching Power Supplies: Used as filtering and energy storage elements in power supplies for various electronic devices.
  • Industrial Equipment: Found in industrial control systems, inverters, and motor drives for smoothing voltage and current.
  • Automotive Electronics: Employed in automotive power systems and electronic control units (ECUs) for stable performance in harsh environments.
  • LED Lighting: Used in LED drivers for smoothing the DC voltage and improving the stability of the light output.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine converters for filtering and energy storage.

Features:

  • High Ripple Current Capability: Designed to handle high ripple currents without significant degradation, ensuring stable performance.
  • Low Impedance: Provides low impedance characteristics, reducing voltage drop and improving efficiency.
  • Long Life: Offers an extended lifespan, ensuring long-term reliability in demanding applications.
  • Compact Size: Features a small footprint, allowing for high-density mounting on PCBs.
  • Aluminum Electrolytic Construction: Utilizes aluminum electrolytic technology for high capacitance and efficient performance.

Benefits:

  • Stable Performance: Ensures stable and reliable operation in power supply and filtering applications.
  • Extended Lifespan: Reduces the need for frequent replacements, minimizing maintenance costs and downtime.
  • Efficient Filtering: Provides effective filtering of voltage and current, improving the performance of electronic devices.
  • Space-Saving Design: Allows for compact and efficient designs, maximizing board space utilization.
  • Robust Construction: Withstands harsh environmental conditions, ensuring reliable performance in demanding applications.

Additional Details:

The APXF series capacitor is characterized by its low ESR (Equivalent Series Resistance) and high capacitance stability over temperature. The specific values (2R5, 391) likely relate to the voltage rating (2.5V) and capacitance (390µF or close to it). The ME611 likely designates case size and lead configuration. Detailed specifications, including capacitance tolerance, operating temperature range, and ESR values, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,979 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess