The SBY321611T-500Y-N is a multilayer chip bead, manufactured by Yageo, specifically designed for noise suppression in a variety of electronic circuits. This component plays a vital role in reducing electromagnetic interference (EMI) and improving signal integrity, leading to enhanced overall device performance. Its compact size allows for seamless integration into applications with limited board space, while its robust design ensures long-term reliability.
Applications
- Smartphones and mobile communication devices
- Tablets and portable computing devices
- Digital cameras and camcorders
- Wireless networking and communication equipment
- Consumer electronics
Features
- Compact 3216 (1206) package size
- High impedance for effective noise filtering
- Multilayer construction for enhanced durability
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Reduces electromagnetic interference (EMI) and noise
- Improves signal quality and clarity
- Protects sensitive components from unwanted electrical noise
- Enhances the overall performance and stability of electronic devices
- Easy to integrate into existing and new circuit designs
Additional Details
The SBY321611T-500Y-N boasts dimensions of 3.2mm x 1.6mm and is designed for surface mount assembly. Its impedance characteristics are finely tuned for noise suppression at specific frequencies, ensuring optimal performance. The component is engineered to withstand standard reflow soldering procedures, providing reliable attachment to printed circuit boards. It is manufactured using materials that are compliant with environmental regulations. For detailed specifications, including impedance values, current ratings, and other critical parameters, consult the official product datasheet. The 'N' suffix might denote a specific packaging or tolerance variation; consult the datasheet for precise details.