EN
  • EN
  • DE

CS6A-09F-ORG

Part No CS6A-09F-ORG
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 9' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.00' (2.74m) Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 9.00' (2.74m)
Shielding Unshielded
Color Orange
Features Molded Plugs
Style Cat6a
Base Product Number CS6A-09
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Other Names 2830-CS6A-09F-ORG
Standard Package 1
Win Source Part Number 1198251-CS6A-09F-ORG
Ultra Librarian 3D Model Ultra Librarian CS6A-09F-ORG CAD Model

Description

The ClearFit™ Modular Cable is a Cat6a type cable assembly that features molded plugs and has an unshielded shielding. The cable length is 9.00' (2.74m) and the connector type is plug to plug.

  • Series: ClearFit™
  • Cable Type: Cat6a
  • Plugs: Molded
  • Shielding: Unshielded
  • Cable Length: 9.00' (2.74m)
  • Connector Type: Plug to Plug
  • Mounting: Free Hanging (In-Line)
  • Color: Orange
  • Cable Style: Round
  • Connector Style: 8p8c (RJ45, Ethernet)
  • Package: Bag
  • Standard Package: 1 unit
  • HTSUS Code: 8544.42.2000
  • Manufacturer: Unirise USA
  • Other Names: 2830-CS6A-09F-ORG

You May Also Be Interested in

Bulgin
PXP6037/5M00
Need more? Email Us
Amphenol
CABLE MOD 8P8C JACK-PLUG 4.92'
Need more? Email Us
Belden Inc.
PATCHCORD BCAT6+ LSZH BLU 15FT
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us
Belden Inc.
IEEEXOVER BCAT6+ CMR BLU 10FT
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 3FT
Need more? Email Us
Phoenix Contact
CABLE MOD 8P4C PLUG-PLUG 0.98'
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Molex, LLC
ENET MMJ RJ45/RJ45 10T SHLD 4M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess