EN
  • EN
  • DE

C601506010

Part No C601506010
Manufacturer Belden Inc.
Catalog Modular Cables
Description IEEEXOVER BCAT6+ CMR BLU 10FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 1118509-C601506010
Ultra Librarian 3D Model Ultra Librarian C601506010 CAD Model

Description

The Modular Cable Assembly is a reliable and versatile electronic component designed for various applications.

  • Compatibility: Modular Connectors
  • Connection: Easy and Flexible
  • Package: Bulk, 1 Piece
  • Series: Active
  • Manufacturer: Belden Inc.
  • REACH: Unaffected

You May Also Be Interested in

Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 6.56' / Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148
Belden Inc.
PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 9.84' / Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 41.01' (12.50m) Unshielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64' / Cable Assembly Cat 6 SSTP 5m 26AWG RJ-45 to RJ-45 8 to 8 POS M-M
Lowest to $39.0586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess