EN
  • EN
  • DE

UM62256AM-12L

Part No UM62256AM-12L
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102268-UM62256AM-12L
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM62256AM-12L CAD Model

Description

The UM62256AM-12L is a 256K-bit static RAM (SRAM) manufactured by UMC Corporation. This memory device is designed for applications requiring a balance of speed and low power consumption. It is commonly used in embedded systems, battery-powered devices, and other applications where energy efficiency is crucial.

Applications:

  • Embedded Systems: Integrated into microcontrollers and embedded processors for local memory needs.
  • Portable Devices: Utilized in battery-powered devices like handheld games and testers.
  • Industrial Control Systems: Applied in programmable logic controllers (PLCs) for data storage and retrieval.
  • Medical Devices: Employed in portable medical equipment requiring low-power and reliable memory.
  • Data Acquisition Systems: Used as a buffer for temporary storage in data acquisition units.

Features:

  • 256K-bit Memory Capacity: Provides ample storage for data and program code in various embedded applications.
  • Moderate Access Time: Offers a balance between speed and power consumption.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with standard logic circuits.
  • Wide Operating Voltage Range: Compatible with various system voltage requirements.

Benefits:

  • Efficient Memory Usage: Provides sufficient storage for a range of applications.
  • Extended Battery Life: Low power consumption enhances the operational time of portable devices.
  • Simplified Integration: TTL compatible I/O simplifies connections to other components.
  • Reliable Operation: Designed for stable and consistent performance.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details:

The UM62256AM-12L is available in different package types, including DIP, SOIC, and TSOP. The operating temperature typically ranges from -40°C to +85°C. For detailed electrical specifications, such as supply voltage, input/output voltage levels, and timing characteristics, refer to the manufacturer's datasheet. The datasheet provides precise specifications related to access times, power consumption under different operating conditions, and pin configurations.

This SRAM is a reliable and energy-efficient choice for applications where a balance of performance, power consumption, and cost is required. Its integration into numerous embedded systems confirms its dependable performance.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess