EN
  • EN
  • DE

UM61L64S32DU

Part No UM61L64S32DU
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003641-UM61L64S32DU
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61L64S32DU CAD Model

Description

The UM61L64S32DU is a high-speed, low-power Static Random-Access Memory (SRAM) chip manufactured by UMC Corporation. This SRAM is designed for applications requiring fast data access and low energy consumption. Its 64K x 32-bit organization makes it suitable for various embedded systems, memory caching, and data buffering applications.

Applications:

  • Embedded Systems: Used as high-speed memory in microcontrollers and embedded processors.
  • Cache Memory: Implemented in cache subsystems to improve data access times.
  • Data Buffering: Utilized in communication systems for temporary data storage.
  • Industrial Control Systems: Provides fast memory access for real-time data processing.
  • Networking Equipment: Used in routers and switches for packet buffering and fast lookup tables.

Features:

  • High-Speed Access: Offers fast read and write access times for demanding applications.
  • Low Power Consumption: Minimizes energy consumption for battery-powered and energy-efficient systems.
  • 64K x 32-bit Organization: Provides a large memory capacity in a single chip.
  • Wide Voltage Range: Operates over a broad voltage range for flexible integration.
  • TTL-Compatible Inputs/Outputs: Ensures compatibility with standard logic circuits.

Benefits:

  • Improved System Performance: Fast memory access enhances overall system responsiveness.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Reduced System Cost: Integration of large memory capacity reduces the number of required components.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified Integration: TTL-compatible interface simplifies connection to other system components.

Additional Details:

The UM61L64S32DU typically features access times in the range of 10ns to 25ns, depending on the specific grade. It operates at a supply voltage of 3.3V or 5V and has a standby current of typically less than 1mA. The operating temperature range is generally between -40°C to +85°C, making it suitable for industrial applications. The package type is usually a 100-pin TQFP or similar, designed for surface mount assembly. The device supports both asynchronous and synchronous operation modes, providing flexibility in system design. The input and output pins are typically CMOS and TTL compatible, facilitating seamless integration with various microcontrollers and processors. The SRAM utilizes advanced CMOS technology to achieve high density and low power consumption.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess