EN
  • EN
  • DE

LEA-M8T-0

Part No LEA-M8T-0
Manufacturer U-blox
Catalog RF Receivers
Description RF RCVR GNSS/GPS 1.561/1.575GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS - -167dBm - - -
Manufacturer U-blox
Series LEA-M8T
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SMD Module
Family Name LEA-M8
MSL Level 4 (72 Hours)
ECCN 7A994
HTSUS 8526.91.0020
Other Part Number 672-LEA-M8T-0TR, 672-1067-1, 672-1067-2, 672-LEA-M8T-0-10TR-ND, LEA-M8T, 672-1067-6, LEA-M8T-0-10, 672-LEA-M8T-0-10CT-ND, 672-LEA-M8T-0-10DKR-ND, 672-1067-1-ND, 672-1067-2-ND, 672-1067-6-ND, 672-LEA-M8T-0DKR, 672-LEA-M8T-0CT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844188-LEA-M8T-0
Ultra Librarian 3D Model Ultra Librarian LEA-M8T-0 CAD Model

Description

This electronic component is manufactured by U-blox and belongs to the LEA-M8T series.

  • Manufacturer: U-blox
  • Series: LEA-M8T
  • Package: 28-SMD module
  • Mounting: Surface Mount
  • Supply and Demand Status: Limited
  • Quantity per Package: 250
  • Operating Temperature Range: -40°C ~ 85°C
  • Features: Series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS with a sensitivity of -167dBm
  • Estimated Production Lead Time: 25 weeks
  • MSL Level: 4 (72 Hours)
  • ECCN: 7A994
  • HTSUS: 8526.91.0020
  • Other Part Numbers: 672-LEA-M8T-0TR, 672-1067-1, 672-1067-2, 672-LEA-M8T-0-10TR-ND, LEA-M8T, 672-1067-6, LEA-M8T-0-10, 672-LEA-M8T-0-10CT-ND, 672-LEA-M8T-0-10DKR-ND, 672-1067-1-ND, 672-1067-2-ND, 672-1067-6-ND, 672-LEA-M8T-0DKR, 672-LEA-M8T-0CT

You May Also Be Interested in

Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.6264 $72.6264
2+ $59.5909 $119.1818
3+ $57.7287 $173.1861
4+ $55.8665 $223.4660
5+ $54.0043 $270.0215
7+ $48.4176 $338.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess