EN
  • EN
  • DE

SDINADB4-64G

Part No SDINADB4-64G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837012-SDINADB4-64G
Ultra Librarian 3D Model Ultra Librarian SDINADB4-64G CAD Model

Description

The SanDisk SDINADB4-64G is an embedded flash memory device, specifically an eMMC (embedded MultiMediaCard) NAND flash memory. It provides high-density storage in a compact form factor, making it suitable for a wide range of applications where space and performance are critical.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for the operating system, applications, and user files such as documents, photos, and videos.
  • Wearable Devices: Found in smartwatches and fitness trackers for storing firmware, applications, and sensor data.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile storage, such as industrial control systems and point-of-sale terminals.
  • Automotive Infotainment Systems: Stores maps, multimedia content, and system software in vehicles.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility and interoperability with various host systems.
  • NAND Flash Memory: Utilizes NAND flash memory technology, offering high storage density and non-volatile data retention.
  • 64GB Capacity: Provides a storage capacity of 64 gigabytes, suitable for storing large amounts of data, applications, and multimedia content.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enabling fast boot times and application loading.
  • Managed NAND: Includes built-in controller that handles flash management functions such as error correction, wear leveling, and bad block management, simplifying integration for the host system.
  • Compact Form Factor: Designed in a small form factor, allowing for integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

Benefits:

  • High Storage Capacity: Offers ample storage space for applications, user data, and multimedia content.
  • Fast Performance: Enables quick boot times and application loading, enhancing the user experience.
  • Reliable Data Storage: Provides reliable data storage with built-in error correction and wear leveling.
  • Simplified Integration: Managed NAND simplifies integration into host systems by handling flash management tasks.
  • Compact Design: Small form factor allows for use in space-constrained devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.

Technical Specifications:

While detailed specifications can vary, typical eMMC specifications include operating voltage (e.g., 2.7-3.6V), operating temperature range (e.g., -25°C to +85°C), and interface speed (e.g., HS400). Refer to the product datasheet for complete details. This eMMC is designed for robust performance and reliability in demanding environments, offering a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess