EN
  • EN
  • DE

V23079-B1203-B301

Part No V23079-B1203-B301
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Description P2 Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1278821-V23079-B1203-B301
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V23079-B1203-B301 CAD Model

Description

The V23079-B1203-B301 is a miniature PCB relay manufactured by Tyco Electronics (now TE Connectivity). This relay is designed for a wide variety of applications where reliable switching and a compact size are essential. It is known for its robust construction and ability to handle moderate loads, making it a versatile component for diverse electronic systems.

Applications

  • Industrial automation: Switching control signals in programmable logic controllers (PLCs) and other industrial control systems.
  • Telecommunications equipment: Routing signals in telecom infrastructure, such as central office switches and data communication systems.
  • Automotive electronics: Controlling various functions in automotive applications, including lighting, door locks, and window controls.
  • Household appliances: Switching power to various components in appliances like refrigerators, washing machines, and ovens.
  • Security systems: Activating alarms and other security features in intrusion detection and access control systems.

Features

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High switching capacity: Capable of switching moderate loads, suitable for a wide range of applications.
  • Sealed construction: Provides protection against dust and moisture, ensuring reliable operation in harsh environments.
  • High dielectric strength: Withstands high voltage differentials between the coil and contacts.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space savings: Miniature size allows for more compact designs and increased component density.
  • Reliable switching: Robust construction ensures consistent and reliable switching performance.
  • Long service life: High-quality materials and construction provide extended service life.
  • Versatile application: Suitable for a wide range of applications due to its high switching capacity and compact size.
  • Environmental protection: Sealed construction protects against dust and moisture, ensuring reliable operation in harsh environments.

Additional Details

The V23079-B1203-B301 relay typically features a coil voltage of 12VDC and a contact rating of several amperes. It is available in various mounting configurations, including through-hole and surface mount. The relay's sealed construction ensures reliable operation in demanding environments, and its high dielectric strength provides electrical isolation between the coil and contacts. This relay is a dependable choice for applications requiring compact size, reliable switching, and robust performance. It is frequently used in applications where a small form factor and reliable switching performance are critical. Its robust construction and versatile characteristics make it a popular choice among design engineers.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess