EN
  • EN
  • DE

SNK-P0078PW

Part No SNK-P0078PW
Manufacturer Supermicro
Catalog CPU
Description Supermicro 2U Passive CPU Heat Sink Socket LGA4189
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438906-SNK-P0078PW
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0078PW CAD Model

Description

The Supermicro SNK-P0078PW is an expertly designed 2U passive CPU heat sink tailored for sockets LGA4189, showcasing Supermicro's commitment to providing superior thermal solutions for high-density server environments. This model is specifically crafted to address the cooling needs of powerful processors within 2U server configurations, ensuring optimal performance without the reliance on active cooling mechanisms. The passive design of the SNK-P0078PW is particularly advantageous in scenarios where noise minimization is crucial and in systems where airflow is strategically managed through chassis design. By leveraging high-quality materials and advanced heat dissipation technologies, this heat sink effectively manages the thermal output of CPUs, thus safeguarding against performance throttling and extending the longevity of the processor. It is ideal for use in data centers, enterprise-level computing, and any application requiring efficient, reliable cooling in a compact server form factor.

You May Also Be Interested in

Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us
Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us
Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel E5420 2.5GHz 4C 12M 80W
Need more? Email Us
Supermicro
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess