EN
  • EN
  • DE

V23047-A1005-A511

Part No V23047-A1005-A511
Manufacturer Tyco Electronics
Catalog Misc Products
Description Safety Relay SR2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841926-V23047-A1005-A511
Ultra Librarian 3D Model Ultra Librarian V23047-A1005-A511 CAD Model

Description

The V23047-A1005-A511 is a power relay manufactured by Tyco Electronics. This relay is designed for various applications requiring reliable switching performance and robust construction.

Applications:

  • Automotive Systems: Used in automotive applications such as starter circuits, lighting control, and power distribution.
  • Industrial Automation: Employed in industrial control systems for switching motors, solenoids, and other high-power devices.
  • Power Supplies: Integrated into power supply units for switching AC or DC loads.
  • Telecommunications Equipment: Utilized in telecommunications infrastructure for routing signals and controlling power.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine controllers for switching power circuits.

Features:

  • High Switching Capacity: Capable of handling significant current and voltage loads.
  • Compact Size: Designed to minimize space requirements in densely populated circuit boards.
  • Long Electrical Life: Ensures reliable operation over an extended period.
  • Wide Operating Temperature Range: Suitable for use in harsh environmental conditions.
  • Sealed Construction: Offers protection against dust, moisture, and other contaminants.

Benefits:

  • Reliable Performance: Provides consistent and dependable switching performance.
  • Increased System Efficiency: Optimizes energy usage by efficiently controlling power circuits.
  • Reduced Downtime: Minimizes maintenance requirements and extends the lifespan of equipment.
  • Enhanced Safety: Incorporates safety features to protect against electrical hazards.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details:

The V23047-A1005-A511 relay typically features a standard pin configuration for easy integration into existing circuit designs. The coil voltage and contact ratings vary depending on the specific model, but common configurations include 12VDC and 24VDC coil voltages with contact ratings up to 30A at 250VAC. The relay is constructed using high-quality materials to ensure durability and resistance to environmental factors. The insulation resistance is typically greater than 100 MΩ, and the dielectric strength is rated at 1500VAC. It is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess