EN
  • EN
  • DE

V23026D1021B201

Part No V23026D1021B201
Manufacturer Tyco Electronics
Catalog Signal Relays, Up to 2 Amps
Description P1 Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1278812-V23026D1021B201
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23026D1021B201 CAD Model

Description

The V23026D1021B201 is a power relay manufactured by Tyco Electronics (now TE Connectivity). This relay is designed for switching high-current loads in various applications. It is known for its robust construction and reliable performance in demanding environments.

Applications

  • Automotive: Used in automotive applications for switching various loads, such as headlights, fuel pumps, and starter motors.
  • Industrial Control: Employed in industrial control systems for switching motors, solenoids, and other high-power devices.
  • Power Supplies: Used in power supplies for switching AC and DC loads.
  • HVAC Systems: Found in HVAC systems for controlling compressors, fans, and other components.
  • Renewable Energy Systems: Used in solar inverters and wind turbines for switching power circuits.

Features

  • High Current Switching: Capable of switching high current loads.
  • Robust Construction: Designed for reliable performance in harsh environments.
  • SPDT Configuration: Single Pole Double Throw contact configuration.
  • Sealed Construction: Some versions may feature sealed construction for protection against dust and moisture.
  • Various Coil Voltages: Available in various coil voltage options to suit different applications.
  • Quick Connect Terminals: Equipped with quick connect terminals for easy wiring.

Benefits

  • Reliable Switching: Provides reliable switching of high-current loads.
  • Long Service Life: Designed for long service life, reducing maintenance costs.
  • Versatile Applications: Suitable for a wide range of applications in automotive, industrial, and power supply industries.
  • Easy Installation: Simple to install with quick connect terminals.
  • Durable Design: Robust construction ensures reliable performance in demanding environments.

Additional Details

The specific current and voltage ratings of the V23026D1021B201 relay depend on the exact configuration. It is crucial to consult the TE Connectivity datasheet for precise specifications, including coil voltage, contact ratings, operating temperature, and mechanical dimensions. Common coil voltages include 12VDC and 24VDC. Contact materials may vary depending on the application and may include silver alloy or other specialized materials for enhanced performance and longevity.

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess