The NXP BZX884-B18 is a precision Zener diode designed to offer a reliable voltage reference with a nominal Zener voltage of 18V. This high-performance component is ideal for voltage regulation and stabilization tasks in a wide range of electronic circuits and applications.
Key Features
- Nominal Zener Voltage: 18V with a tolerance of ±5%, providing a precise voltage reference for your circuits.
- Low Zener Impedance: Ensures stable operation even under varying load conditions and minimizes voltage fluctuations.
- High Surge Current Capability: Designed to withstand momentary high current spikes without degradation, ensuring long-term reliability.
- Low Leakage Current: Reduces power loss and increases efficiency, making it suitable for low-power applications.
- Compact Package: The small form factor allows for easy integration into space-constrained designs without compromising performance.
Applications
The BZX884-B18 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage damage
- Reference elements in precision circuits
- Switching operations in digital electronics
- Energy management systems
Quality and Reliability
NXP is known for its commitment to quality, and the BZX884-B18 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance in even the most demanding environments.
Environmental Compliance
The BZX884-B18 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.
Ordering Information
For ordering the BZX884-B18 Zener diode or to request samples, please visit the NXP Semiconductors official website or contact an authorized NXP distributor. Ensure you specify the correct part number to receive the product that meets your voltage regulation requirements.