EN
  • EN
  • DE

OCA-1-30

Part No OCA-1-30
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description OCA-1-30 - Turck Z0003
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083090-OCA-1-30
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OCA-1-30 CAD Model

Description

The TURCK OCA-1-30 is a series of cables featuring a female M8 connector on one end and flying leads on the other, designed for sensor and actuator connections. These cables are known for their robust construction and reliable performance in industrial environments.

Applications:

  • Sensor Connectivity: Connects sensors (e.g., proximity sensors, photoelectric sensors) to control systems.
  • Actuator Connectivity: Connects actuators (e.g., valves, relays) to control systems.
  • Industrial Automation: Used in automated manufacturing systems, robotic systems, and other industrial applications.
  • Machine Building: Integrated into machines for signal and power transmission.
  • Field Wiring: Simplifies wiring in field applications, reducing installation time and errors.

Features:

  • M8 Connector: Features a standard M8 female connector for secure and reliable connections to sensors and actuators.
  • Flying Leads: Equipped with unterminated wires (flying leads) for flexible connection to control systems or terminal blocks.
  • Cable Length: 30 meters in length providing ample reach for various applications.
  • Oil Resistance: Designed to withstand exposure to oils and lubricants commonly found in industrial environments.
  • Chemical Resistance: Resistant to various chemicals, ensuring durability in harsh environments.
  • Shielded Options Available: Some models offer shielding to protect against electromagnetic interference (EMI).
  • Robust Construction: Built with high-quality materials to withstand mechanical stress and vibration.

Benefits:

  • Reliable Connections: M8 connector ensures secure and vibration-resistant connections.
  • Flexible Wiring: Flying leads allow for customizable connections to various control systems.
  • Easy Installation: Simplifies installation with pre-terminated connectors and flexible cables.
  • Durable Performance: Withstands harsh industrial environments, reducing downtime and maintenance costs.
  • Reduced Downtime: High-quality construction and reliable connections minimize the risk of failures.

Additional Details:

The TURCK OCA-1-30 series cables are designed to meet the demanding requirements of industrial automation. The oil and chemical resistance ensures long-term reliability in harsh environments. The M8 connector provides a secure and standardized connection interface. The flying leads allow for flexible connection options to various control systems. The 30-meter length provides ample reach for most industrial applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess